Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD88599Q5DCT

Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-46924-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46924-6-ND
FET, MOSFET Arrays 296-46924-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-46924-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46924-2-ND
FET, MOSFET Arrays 296-46924-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-46924-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46924-1-ND
FET, MOSFET Arrays 296-46924-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 40A 22-VSON-CLIP -55 to 150

MOSFET 60V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 40A 22-VSON-CLIP -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD88599Q5DCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD88599Q5DCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD88599Q5DCT
MOSFET 2N-CH 60V 22VSON-CLIP

MOSFET 2N-CH 60V 22VSON-CLIP

Supplier's Site
FET, MOSFET Arrays - CSD88599Q5DCT - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD88599Q5DCT
FET, MOSFET Arrays CSD88599Q5DCT
MOSFET 2N-CH 60V 22-VSON-CLIP

MOSFET 2N-CH 60V 22-VSON-CLIP

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, Vson; Transistor Polarity Texas Instruments - 26AJ5591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, Vson; Transistor Polarity Texas Instruments
26AJ5591
Mosfet, Dual N-Ch, 60V, Vson; Transistor Polarity Texas Instruments 26AJ5591
MOSFET, DUAL N-CH, 60V, VSON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, VSON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-46924-6-ND CSD88599Q5DCT CSD88599Q5DCT CSD88599Q5DCT 26AJ5591
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, Vson; Transistor Polarity Texas Instruments
Package Type 22-PowerTFDFN 22-PowerTFDFN TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; 2 N-Channel (Half Bridge)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers