Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD88599Q5DC

Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-48289-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48289-6-ND
FET, MOSFET Arrays 296-48289-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48289-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48289-2-ND
FET, MOSFET Arrays 296-48289-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48289-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48289-1-ND
FET, MOSFET Arrays 296-48289-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 60V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88599Q5DC - 845140-CSD88599Q5DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88599Q5DC
845140-CSD88599Q5DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88599Q5DC 845140-CSD88599Q5DC
Manufacturer: Texas Instruments Win Source Part Number: 845140-CSD88599Q5DC Series: NexFET™ Features: Mosfet Array Package: Reel - TR Family Name: CSD88599Q5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48289-2, 296-48289-1, 296-48289-6, CSD88599Q5DC-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845140-CSD88599Q5DC
Series: NexFET™
Features: Mosfet Array
Package: Reel - TR
Family Name: CSD88599Q5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-48289-2, 296-48289-1, 296-48289-6, CSD88599Q5DC-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD88599Q5DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD88599Q5DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD88599Q5DC
MOSFET 2N-CH 60V 22VSON-CLIP

MOSFET 2N-CH 60V 22VSON-CLIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 40A 22-VSON-CLIP -55 to 150

MOSFET 60V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 40A 22-VSON-CLIP -55 to 150

Buy Now Datasheet
FET, MOSFET Arrays - CSD88599Q5DC - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD88599Q5DC
FET, MOSFET Arrays CSD88599Q5DC
MOSFET 2 N-CH 60V 22-VSON-CLIP

MOSFET 2 N-CH 60V 22-VSON-CLIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-48289-6-ND 845140-CSD88599Q5DC CSD88599Q5DC CSD88599Q5DC CSD88599Q5DC
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88599Q5DC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 22-PowerTFDFN SOT3 22-PowerTFDFN 22-PowerTFDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; 2 N-Channel (Half Bridge)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFR120Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers