Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD88584Q5DCT

Description
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-46923-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46923-2-ND
FET, MOSFET Arrays 296-46923-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-46923-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46923-1-ND
FET, MOSFET Arrays 296-46923-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-46923-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-46923-6-ND
FET, MOSFET Arrays 296-46923-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1317819-CSD88584Q5DCT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1317819-CSD88584Q5DCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1317819-CSD88584Q5DCT
Manufacturer: Texas Instruments Win Source Part Number: 1317819-CSD88584Q5DC T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Rds On (Max) @ Id, Vgs: 0.95mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power - Max: 12W Supplier Device Package: 22-VSON-CLIP (5x6) Gate Charge (Qg) (Max) @ Vgs: 88nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 12400pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 22-PowerTFDFN ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-46923-2,296-4692 3-1,TEXTISCSD88584Q5 DCT,2156-CSD88584Q5D CT,296-46923-6 Base Product Number: CSD88584Q5 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317819-CSD88584Q5DCT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Rds On (Max) @ Id, Vgs: 0.95mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power - Max: 12W
Supplier Device Package: 22-VSON-CLIP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 88nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 12400pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 22-PowerTFDFN
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-46923-2,296-46923-1,TEXTISCSD88584Q5DCT,2156-CSD88584Q5DCT,296-46923-6
Base Product Number: CSD88584Q5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, Vson; Transistor Polarity Texas Instruments - 26AJ5590 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, Vson; Transistor Polarity Texas Instruments
26AJ5590
Mosfet, Dual N-Ch, 40V, Vson; Transistor Polarity Texas Instruments 26AJ5590
MOSFET, DUAL N-CH, 40V, VSON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:40V; On Resistance Rds(on):680µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, VSON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:40V; On Resistance Rds(on):680µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 50A 22-VSON-CLIP -55 to 150

MOSFET 40V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 50A 22-VSON-CLIP -55 to 150

Buy Now Datasheet
FET, MOSFET Arrays - CSD88584Q5DCT - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD88584Q5DCT
FET, MOSFET Arrays CSD88584Q5DCT
MOSFET 2N-CH 40V 22-VSON-CLIP

MOSFET 2N-CH 40V 22-VSON-CLIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD88584Q5DCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD88584Q5DCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD88584Q5DCT
MOSFET 2N-CH 40V 22VSON-CLIP

MOSFET 2N-CH 40V 22VSON-CLIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-46923-2-ND 1317819-CSD88584Q5DCT 26AJ5590 CSD88584Q5DCT CSD88584Q5DCT CSD88584Q5DCT
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Dual N-Ch, 40V, Vson; Transistor Polarity Texas Instruments MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 22-PowerTFDFN SOT3; 22-PowerTFDFN TO-3 22-PowerTFDFN
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers