Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (5x3.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (5x3.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (5x3.5)
Win Source Part Number: 1381833-CSD87588NT
Category: Discrete Semiconductor Products>Transistors
Series: NexFET™
Package: Tape & Reel
Standard Package: 250 pcs
Technology: MOSFET (Metal Oxide)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 25A
Rds On (Max) @ Id, Vgs: 9.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 1.9V @ 250µA
Power - Max: 6W
Configuration: 2 N-Channel (Half Bridge)
Mounting Type: Surface Mount
Package / Case: 5-LGA
Supplier Device Package: 5-PTAB (5x3.5)
Gate Charge (Qg) (Max) @ Vgs: 4.1nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 736pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Base Product Number: CSD87588
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MOSFET 2N-CH 30V 25A 5PTAB
MOSFET 2N-CH 30V 25A 5PTAB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-37753-2-ND | 1381833-CSD87588NT | CSD87588NT | CSD87588NT |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 5-LGA | SOT3 | 5-LGA | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Half Bridge) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |