Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD87588N

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-35792-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35792-1-ND
FET, MOSFET Arrays 296-35792-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35792-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35792-2-ND
FET, MOSFET Arrays 296-35792-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35792-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35792-6-ND
FET, MOSFET Arrays 296-35792-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 25A 6W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
Discrete Semiconductor Products - 080038-CSD87588N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
080038-CSD87588N
Discrete Semiconductor Products 080038-CSD87588N
Manufacturer: Texas Instruments Win Source Part Number: 080038-CSD87588N Category: Discrete Semiconductor Products Family: FETs - Arrays Series: NexFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 5-XFLGA Manufacturer Device Package: 5-PTAB (3x2.5) Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 25A Vgs(th) (Max) @ Id: 1.9V @ 250µA Gate Charge (Qg) @ Vgs: 4.1nC @ 4.5V Input Capacitance (Ciss) @ Vds: 736pF @ 15V Power - Max: 6W Rds On (Max) @ Id Vgs: 9.6 mOhm @ 15A 10V Family Name: CSD87588N Alternative Parts (Cross-Reference): CSD87588NT; Introduction Date: March 24, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080038-CSD87588N
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Series: NexFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-XFLGA
Manufacturer Device Package: 5-PTAB (3x2.5)
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 25A
Vgs(th) (Max) @ Id: 1.9V @ 250µA
Gate Charge (Qg) @ Vgs: 4.1nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 736pF @ 15V
Power - Max: 6W
Rds On (Max) @ Id Vgs: 9.6 mOhm @ 15A 10V
Family Name: CSD87588N
Alternative Parts (Cross-Reference): CSD87588NT;
Introduction Date: March 24, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87588N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87588N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87588N
MOSFET 2N-CH 30V 25A 5PTAB

MOSFET 2N-CH 30V 25A 5PTAB

Supplier's Site
FET, MOSFET Arrays - CSD87588N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87588N
FET, MOSFET Arrays CSD87588N
MOSFET 2N-CH 30V 25A 5PTAB

MOSFET 2N-CH 30V 25A 5PTAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-35792-1-ND 080038-CSD87588N CSD87588N CSD87588N
Product Name FET, MOSFET Arrays Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 5-XFLGA SOT3 5-XFLGA
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers