Texas Instruments Standard Linear and Logic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays CSD87502Q2T

Description
Win Source Part Number: 1147661-CSD87502Q2T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5A Rds On (Max) @ Id, Vgs: 32.4mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 2.3W Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Gate Charge (Qg) (Max) @ Vgs: 6nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 353pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87502Q2T .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-43692-6,296-4369 2-1,296-43692-2 Base Product Number: CSD87502
Request a Quote Datasheet
Description
Win Source Part Number: 1147661-CSD87502Q2T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5A Rds On (Max) @ Id, Vgs: 32.4mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 2.3W Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Gate Charge (Qg) (Max) @ Vgs: 6nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 353pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87502Q2T .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-43692-6,296-4369 2-1,296-43692-2 Base Product Number: CSD87502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1147661-CSD87502Q2T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1147661-CSD87502Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1147661-CSD87502Q2T
Win Source Part Number: 1147661-CSD87502Q2T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5A Rds On (Max) @ Id, Vgs: 32.4mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 2.3W Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Gate Charge (Qg) (Max) @ Vgs: 6nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 353pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87502Q2T .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-43692-6,296-4369 2-1,296-43692-2 Base Product Number: CSD87502

Win Source Part Number: 1147661-CSD87502Q2T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5A
Rds On (Max) @ Id, Vgs: 32.4mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 2.3W
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Gate Charge (Qg) (Max) @ Vgs: 6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 353pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD87502Q2T .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-43692-6,296-43692-1,296-43692-2
Base Product Number: CSD87502

Buy Now Datasheet
FET, MOSFET Arrays - 296-43692-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43692-2-ND
FET, MOSFET Arrays 296-43692-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43692-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43692-1-ND
FET, MOSFET Arrays 296-43692-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43692-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43692-6-ND
FET, MOSFET Arrays 296-43692-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual MOSFET Transistor
289-CSD87502Q2T
Dual MOSFET Transistor 289-CSD87502Q2T
6-Terminal Dual Synchronous Power Module Product overview: CSD87502Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87502Q2T can be used for catalog matching and distributor lookup.

6-Terminal Dual Synchronous Power Module Product overview: CSD87502Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87502Q2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, Wson-6; Transistor Polarity Texas Instruments - 29AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, Wson-6; Transistor Polarity Texas Instruments
29AH3854
Mosfet, Dual N-Ch, 30V, Wson-6; Transistor Polarity Texas Instruments 29AH3854
MOSFET, DUAL N-CH, 30V, WSON-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, WSON-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - CSD87502Q2T - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87502Q2T
FET, MOSFET Arrays CSD87502Q2T
MOSFET 2N-CH 30V 5A 6WSON

MOSFET 2N-CH 30V 5A 6WSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87502Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87502Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87502Q2T
MOSFET 2N-CH 30V 5A 6WSON

MOSFET 2N-CH 30V 5A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , dual SON2x2, 42mOhm 6-WSON -55 to 150

MOSFET 30V, N ch NexFET MOSFETG , dual SON2x2, 42mOhm 6-WSON -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1147661-CSD87502Q2T 296-43692-2-ND 289-CSD87502Q2T 29AH3854 CSD87502Q2T CSD87502Q2T CSD87502Q2T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Dual MOSFET Transistor Mosfet, Dual N-Ch, 30V, Wson-6; Transistor Polarity Texas Instruments FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 6-WDFN Exposed Pad TO-3 6-WDFN Exposed Pad
IDSS 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data