Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87502Q2 CSD87502Q2

Description
Manufacturer: Texas Instruments Win Source Part Number: 867371-CSD87502Q2 Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CSD87502 Categories: Discrete Semiconductor Products Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CSD87502Q2-ND, 296-48123-1, 296-48123-2, 296-48123-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867371-CSD87502Q2 Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CSD87502 Categories: Discrete Semiconductor Products Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CSD87502Q2-ND, 296-48123-1, 296-48123-2, 296-48123-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87502Q2 - 867371-CSD87502Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87502Q2
867371-CSD87502Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87502Q2 867371-CSD87502Q2
Manufacturer: Texas Instruments Win Source Part Number: 867371-CSD87502Q2 Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CSD87502 Categories: Discrete Semiconductor Products Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CSD87502Q2-ND, 296-48123-1, 296-48123-2, 296-48123-6

Manufacturer: Texas Instruments
Win Source Part Number: 867371-CSD87502Q2
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD87502
Categories: Discrete Semiconductor Products
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CSD87502Q2-ND, 296-48123-1, 296-48123-2, 296-48123-6

Buy Now Datasheet
Singapore, Singapore
Dual 30V 42mOhm MOSFET Transistor
289-CSD87502Q2
Dual 30V 42mOhm MOSFET Transistor 289-CSD87502Q2
30V, N ch NexFET MOSFET™, dual SON2x2, 42mOhm 6-WSON -55 to 150 Product overview: CSD87502Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 42mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 42mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87502Q2 can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, dual SON2x2, 42mOhm 6-WSON -55 to 150 Product overview: CSD87502Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 42mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 42mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87502Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-48123-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48123-6-ND
FET, MOSFET Arrays 296-48123-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48123-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48123-1-ND
FET, MOSFET Arrays 296-48123-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48123-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48123-2-ND
FET, MOSFET Arrays 296-48123-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD87502Q2
Triode/MOS Tube/Transistor >> MOSFETs CSD87502Q2
30V 5A 2.3W 32.4mΩ@10V,4A 2V@250uA 2 N-Channel WSON-6(2x2) MOSFETs ROHS

30V 5A 2.3W 32.4mΩ@10V,4A 2V@250uA 2 N-Channel WSON-6(2x2) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , dual SON2x2, 42mOhm 6-WSON -55 to 150

MOSFET 30V, N ch NexFET MOSFETG , dual SON2x2, 42mOhm 6-WSON -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87502Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87502Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87502Q2
MOSFET 2N-CH 30V 5A 6WSON

MOSFET 2N-CH 30V 5A 6WSON

Supplier's Site
FET, MOSFET Arrays - CSD87502Q2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87502Q2
FET, MOSFET Arrays CSD87502Q2
MOSFET 2N-CH 30V 5A 6WSON

MOSFET 2N-CH 30V 5A 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 867371-CSD87502Q2 289-CSD87502Q2 296-48123-6-ND CSD87502Q2 CSD87502Q2 CSD87502Q2 CSD87502Q2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87502Q2 Dual 30V 42mOhm MOSFET Transistor FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-WSON (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
V(BR)DSS 30 volts 30 volts
VGS(off) 2 volts
Unlock Full Specs
to access all available technical data