Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards CSD87384MEVM-603

Description
CSD87384M, TPS51219 NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
CSD87384M, TPS51219 NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-52344-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-52344-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-52344-ND
CSD87384M, TPS51219 NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

CSD87384M, TPS51219 NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD87384MEVM-603 - 771897-CSD87384MEVM-603 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD87384MEVM-603
771897-CSD87384MEVM-603
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD87384MEVM-603 771897-CSD87384MEVM-603
Manufacturer: Texas Instruments Win Source Part Number: 771897-CSD87384MEVM- 603 Series: NexFET Regulator Topology: Buck Voltage - Output: 1V Voltage - Input: 8 V ~ 20 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 30A Utilized IC / Part: CSD87384M, TPS51219 Family Name: CSD87384M Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 30, 2015 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771897-CSD87384MEVM-603
Series: NexFET
Regulator Topology: Buck
Voltage - Output: 1V
Voltage - Input: 8 V ~ 20 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 30A
Utilized IC / Part: CSD87384M, TPS51219
Family Name: CSD87384M
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 30, 2015
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - CSD87384MEVM-603 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
CSD87384MEVM-603
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards CSD87384MEVM-603
EVAL MODULE FOR CSD87384M

EVAL MODULE FOR CSD87384M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-52344-ND 771897-CSD87384MEVM-603 CSD87384MEVM-603
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD87384MEVM-603 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-222005-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Specs
Category Developement Board
View Details