Mosfet Array 2 N-Channel (Half Bridge) 30V 30A 8W Surface Mount 5-PTAB (5x3.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A 8W Surface Mount 5-PTAB (5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1163557-CSD87384M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 30V 30A 5PTAB
MOSFET 2N-CH 30V 30A 5PTAB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-CSD87384MTR-ND | 1163557-CSD87384M | CSD87384M | CSD87384M | CSD87384M |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87384M | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 5-LGA | SOT3 | 5-LGA | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | N-Channel; 2 N-Channel (Half Bridge) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |