Texas Instruments High-Performance Analog 24V MOSFET Transistor CSD87381PT

Description
High Freq Power Module, 24V In, 150°C, 5-Term, MIL-Temp Product overview: CSD87381PT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87381PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Freq Power Module, 24V In, 150°C, 5-Term, MIL-Temp Product overview: CSD87381PT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87381PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V MOSFET Transistor
289-CSD87381PT
24V MOSFET Transistor 289-CSD87381PT
High Freq Power Module, 24V In, 150°C, 5-Term, MIL-Temp Product overview: CSD87381PT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87381PT can be used for catalog matching and distributor lookup.

High Freq Power Module, 24V In, 150°C, 5-Term, MIL-Temp Product overview: CSD87381PT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87381PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-37751-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37751-2-ND
FET, MOSFET Arrays 296-37751-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-37751-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37751-1-ND
FET, MOSFET Arrays 296-37751-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-37751-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37751-6-ND
FET, MOSFET Arrays 296-37751-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87381PT - 916132-CSD87381PT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87381PT
916132-CSD87381PT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87381PT 916132-CSD87381PT
Manufacturer: Texas Instruments Win Source Part Number: 916132-CSD87381PT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5) Package: 5-LGA Package: Reel - TR Mounting: Surface Mount Family Name: CSD87381 Categories: Discrete Semiconductor Products Case / Package: 5-PTAB (3x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-37751-1, 296-37751-2, 296-37751-6

Manufacturer: Texas Instruments
Win Source Part Number: 916132-CSD87381PT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)
Package: 5-LGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD87381
Categories: Discrete Semiconductor Products
Case / Package: 5-PTAB (3x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-37751-1, 296-37751-2, 296-37751-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87381PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87381PT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87381PT
MOSFET 2N-CH 30V 15A 5PTAB

MOSFET 2N-CH 30V 15A 5PTAB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Sync Buck NexFET Pwr Block II

MOSFET Sync Buck NexFET Pwr Block II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CSD87381PT 296-37751-2-ND 916132-CSD87381PT CSD87381PT CSD87381PT
Product Name 24V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87381PT Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data