Manufacturer: Texas Instruments
Win Source Part Number: 083180-CSD87381P
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Series: NexFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-LGA
Manufacturer Device Package: 5-PTAB (3x2.5)
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 15A
Vgs(th) (Max) @ Id: 1.9V @ 250µA
Gate Charge (Qg) @ Vgs: 5nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 564pF @ 15V
Power - Max: 4W
Rds On (Max) @ Id Vgs: 16.3 mOhm @ 8A 8V
Family Name: CSD87381PT
Introduction Date: March 23, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)
MOSFET Sync Buck NexFET Pwr Block II
MOSFET 2N-CH 30V 15A 5PTAB
MOSFET 2N-CH 30V 15A 5PTAB
MOSFET, N-CH, 30V, 15A, LGA-5 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083180-CSD87381P | 296-40011-2-ND | CSD87381P | CSD87381P | CSD87381P | 03AJ0142 |
| Product Name | Discrete Semiconductor Products | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 15A, Lga-5 Rohs Compliant Texas Instruments |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Half Bridge) | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 5-LGA | 5-LGA | TO-3 | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |