Texas Instruments Standard Linear and Logic MOSFET Transistor CSD87355Q5D

Description
High Frequency Synchronous Power Module Product overview: CSD87355Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87355Q5D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Frequency Synchronous Power Module Product overview: CSD87355Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87355Q5D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
289-CSD87355Q5D
MOSFET Transistor 289-CSD87355Q5D
High Frequency Synchronous Power Module Product overview: CSD87355Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87355Q5D can be used for catalog matching and distributor lookup.

High Frequency Synchronous Power Module Product overview: CSD87355Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87355Q5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-44041-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-44041-2-ND
FET, MOSFET Arrays 296-44041-2-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-44041-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-44041-1-ND
FET, MOSFET Arrays 296-44041-1-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-44041-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-44041-6-ND
FET, MOSFET Arrays 296-44041-6-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5D - 916131-CSD87355Q5D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5D
916131-CSD87355Q5D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5D 916131-CSD87355Q5D
Manufacturer: Texas Instruments Win Source Part Number: 916131-CSD87355Q5D Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V - 12W Surface Mount 8-LSON (5x6) Package: 8-PowerLDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD87355Q5 Categories: Discrete Semiconductor Products Case / Package: 8-LSON (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD87355Q5D-ND, 296-44041-2, 296-44041-1, 296-44041-6

Manufacturer: Texas Instruments
Win Source Part Number: 916131-CSD87355Q5D
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V - 12W Surface Mount 8-LSON (5x6)
Package: 8-PowerLDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD87355Q5
Categories: Discrete Semiconductor Products
Case / Package: 8-LSON (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: CSD87355Q5D-ND, 296-44041-2, 296-44041-1, 296-44041-6

Buy Now Datasheet
MOSFET 2N-CH 30V 8LSON - 815-CSD87355Q5D - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 8LSON
815-CSD87355Q5D
MOSFET 2N-CH 30V 8LSON 815-CSD87355Q5D
MOSFET 2N-CH 30V 8LSON

MOSFET 2N-CH 30V 8LSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 45A Sync Buck NexFET Power Block

MOSFET 45A Sync Buck NexFET Power Block

Buy Now Datasheet
FET, MOSFET Arrays - CSD87355Q5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87355Q5D
FET, MOSFET Arrays CSD87355Q5D
MOSFET 2N-CH 30V 8LSON

MOSFET 2N-CH 30V 8LSON

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, Lson-8; Transistor Polarity Texas Instruments - 29AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, Lson-8; Transistor Polarity Texas Instruments
29AH0978
Mosfet, Dual N-Ch, 30V, Lson-8; Transistor Polarity Texas Instruments 29AH0978
MOSFET, DUAL N-CH, 30V, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87355Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87355Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87355Q5D
MOSFET 2N-CH 30V 8LSON

MOSFET 2N-CH 30V 8LSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-CSD87355Q5D 296-44041-2-ND 916131-CSD87355Q5D 815-CSD87355Q5D CSD87355Q5D CSD87355Q5D 29AH0978 CSD87355Q5D
Product Name MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5D MOSFET 2N-CH 30V 8LSON MOSFET FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, Lson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerLDFN SOT3; 8-LSON (5x6) 8-PowerLDFN TO-3 8-PowerLDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
rDS(on) 0.0039 ohms 0.0039 ohms
PD 12000 milliwatts
Unlock Full Specs
to access all available technical data