Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD87353Q5D

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-29661-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29661-2-ND
FET, MOSFET Arrays 296-29661-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29661-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29661-1-ND
FET, MOSFET Arrays 296-29661-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29661-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29661-6-ND
FET, MOSFET Arrays 296-29661-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FETs - Arrays - CSD87353Q5D - 813034-CSD87353Q5D - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - CSD87353Q5D
813034-CSD87353Q5D
FETs - Arrays - CSD87353Q5D 813034-CSD87353Q5D
Manufacturer: Texas Instruments Win Source Part Number: 813034-CSD87353Q5D Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 12W Supplier Device Package: 8-LSON (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerLDFN Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Gate Charge (Qg) (Maximum) at Vgs: 19nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 3190pF at 15V Current - Continuous Drain (Id) at 25°C: 40A Vgs(th) (Maximum) at Id: 2.1V at 250μA Part Number Series: CSD87353

Manufacturer: Texas Instruments
Win Source Part Number: 813034-CSD87353Q5D
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 12W
Supplier Device Package: 8-LSON (5x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerLDFN
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 3190pF at 15V
Current - Continuous Drain (Id) at 25°C: 40A
Vgs(th) (Maximum) at Id: 2.1V at 250μA
Part Number Series: CSD87353

Buy Now
Singapore, Singapore
30V 40A MOSFET Transistor
289-CSD87353Q5D
30V 40A MOSFET Transistor 289-CSD87353Q5D
30V 40A N-CH Power Stage IC, 95% Eff, SON Product overview: CSD87353Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87353Q5D can be used for catalog matching and distributor lookup.

30V 40A N-CH Power Stage IC, 95% Eff, SON Product overview: CSD87353Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87353Q5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87353Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87353Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87353Q5D
MOSFET 2N-CH 30V 40A 8LSON

MOSFET 2N-CH 30V 40A 8LSON

Supplier's Site
Mosfet, Dual N-Ch, 30V, 40A, Lson-8 Rohs Compliant Texas Instruments - 03AJ0141 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 40A, Lson-8 Rohs Compliant Texas Instruments
03AJ0141
Mosfet, Dual N-Ch, 30V, 40A, Lson-8 Rohs Compliant Texas Instruments 03AJ0141
MOSFET, DUAL N-CH, 30V, 40A, LSON-8 ROHS COMPLIANT: NO

MOSFET, DUAL N-CH, 30V, 40A, LSON-8 ROHS COMPLIANT: NO

Supplier's Site
FET, MOSFET Arrays - CSD87353Q5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87353Q5D
FET, MOSFET Arrays CSD87353Q5D
MOSFET 2N-CH 30V 40A 8LSON

MOSFET 2N-CH 30V 40A 8LSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Sync Buck NexFET Power Block

MOSFET 30V Sync Buck NexFET Power Block

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-29661-2-ND 813034-CSD87353Q5D 289-CSD87353Q5D CSD87353Q5D 03AJ0141 CSD87353Q5D CSD87353Q5D
Product Name FET, MOSFET Arrays FETs - Arrays - CSD87353Q5D 30V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 40A, Lson-8 Rohs Compliant Texas Instruments FET, MOSFET Arrays MOSFET
Package Type 8-PowerLDFN SOT3 TO-3 8-PowerLDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Half Bridge)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers