Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351ZQ5D CSD87351ZQ5D

Description
Manufacturer: Texas Instruments Win Source Part Number: 013379-CSD87351ZQ5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Max Input Capacitance: 1255pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013379-CSD87351ZQ5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Max Input Capacitance: 1255pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351ZQ5D - 013379-CSD87351ZQ5D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351ZQ5D
013379-CSD87351ZQ5D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351ZQ5D 013379-CSD87351ZQ5D
Manufacturer: Texas Instruments Win Source Part Number: 013379-CSD87351ZQ5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Max Input Capacitance: 1255pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013379-CSD87351ZQ5D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (5x6)
Maximum Power Dissipation: 12W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.7nC @ 4.5V
Max Input Capacitance: 1255pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 296-35666-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35666-1-ND
FET, MOSFET Arrays 296-35666-1-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35666-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35666-2-ND
FET, MOSFET Arrays 296-35666-2-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35666-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35666-6-ND
FET, MOSFET Arrays 296-35666-6-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87351ZQ5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87351ZQ5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87351ZQ5D
MOSFET 2N-CH 30V 32A 8LSON

MOSFET 2N-CH 30V 32A 8LSON

Supplier's Site
FET, MOSFET Arrays - CSD87351ZQ5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87351ZQ5D
FET, MOSFET Arrays CSD87351ZQ5D
MOSFET 2N-CH 30V 32A 8LSON

MOSFET 2N-CH 30V 32A 8LSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Sync Buck NexFET Pwr Block

MOSFET Sync Buck NexFET Pwr Block

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 013379-CSD87351ZQ5D 296-35666-1-ND CSD87351ZQ5D CSD87351ZQ5D CSD87351ZQ5D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351ZQ5D FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
V(BR)DSS 30 volts 30 volts
PD 12000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details