Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD87351Q5D

Description
Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-28327-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28327-1-ND
FET, MOSFET Arrays 296-28327-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-28327-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28327-2-ND
FET, MOSFET Arrays 296-28327-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-28327-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28327-6-ND
FET, MOSFET Arrays 296-28327-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 32A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351Q5D - 013378-CSD87351Q5D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351Q5D
013378-CSD87351Q5D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351Q5D 013378-CSD87351Q5D
Manufacturer: Texas Instruments Win Source Part Number: 013378-CSD87351Q5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Max Input Capacitance: 1255pF @ 15V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 20A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013378-CSD87351Q5D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (5x6)
Maximum Power Dissipation: 12W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.7nC @ 4.5V
Max Input Capacitance: 1255pF @ 15V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 20A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87351Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87351Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87351Q5D
MOSFET 2N-CH 30V 32A 8LSON

MOSFET 2N-CH 30V 32A 8LSON

Supplier's Site
FET, MOSFET Arrays - CSD87351Q5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87351Q5D
FET, MOSFET Arrays CSD87351Q5D
MOSFET 2N-CH 30V 32A 8LSON

MOSFET 2N-CH 30V 32A 8LSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Synch Buck NexFET Power Block

MOSFET Synch Buck NexFET Power Block

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-28327-1-ND 013378-CSD87351Q5D CSD87351Q5D CSD87351Q5D CSD87351Q5D
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87351Q5D Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type 8-PowerLDFN SOT3; 8-LSON (5x6) 8-PowerLDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 12000 milliwatts
Unlock Full Specs
to access all available technical data