Texas Instruments Standard Linear and Logic TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87350Q5D CSD87350Q5D

Description
Manufacturer: Texas Instruments Win Source Part Number: 013377-CSD87350Q5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: CSD87350Q5D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.9nC @ 4.5V Max Input Capacitance: 1770pF @ 15V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): FDMS7700S; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013377-CSD87350Q5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: CSD87350Q5D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.9nC @ 4.5V Max Input Capacitance: 1770pF @ 15V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): FDMS7700S; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87350Q5D - 013377-CSD87350Q5D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87350Q5D
013377-CSD87350Q5D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87350Q5D 013377-CSD87350Q5D
Manufacturer: Texas Instruments Win Source Part Number: 013377-CSD87350Q5D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: CSD87350Q5D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 12W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.9nC @ 4.5V Max Input Capacitance: 1770pF @ 15V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): FDMS7700S; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013377-CSD87350Q5D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: CSD87350Q5D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (5x6)
Maximum Power Dissipation: 12W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 10.9nC @ 4.5V
Max Input Capacitance: 1770pF @ 15V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 20A, 8V
Alternative Parts (Cross-Reference): FDMS7700S;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 296-28318-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28318-2-ND
FET, MOSFET Arrays 296-28318-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-28318-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28318-1-ND
FET, MOSFET Arrays 296-28318-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-28318-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-28318-6-ND
FET, MOSFET Arrays 296-28318-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 40A 12W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 40A, Lson-8; Transistor Polarity Texas Instruments - 26AJ5589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 40A, Lson-8; Transistor Polarity Texas Instruments
26AJ5589
Mosfet, Dual N-Ch, 30V, 40A, Lson-8; Transistor Polarity Texas Instruments 26AJ5589
MOSFET, DUAL N-CH, 30V, 40A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 40A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - CSD87350Q5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87350Q5D
FET, MOSFET Arrays CSD87350Q5D
MOSFET 2N-CH 30V 40A 8LSON

MOSFET 2N-CH 30V 40A 8LSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87350Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87350Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87350Q5D
MOSFET 2N-CH 30V 40A 8LSON

MOSFET 2N-CH 30V 40A 8LSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Synch Buck NexFET Power Block

MOSFET Synch Buck NexFET Power Block

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 013377-CSD87350Q5D 296-28318-2-ND 26AJ5589 CSD87350Q5D CSD87350Q5D CSD87350Q5D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87350Q5D FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 40A, Lson-8; Transistor Polarity Texas Instruments FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 12000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-LSON (5x6) 8-PowerLDFN TO-3 8-PowerLDFN
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFB8407 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers