Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD87335Q3D

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-43949-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43949-2-ND
FET, MOSFET Arrays 296-43949-2-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43949-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43949-6-ND
FET, MOSFET Arrays 296-43949-6-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43949-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43949-1-ND
FET, MOSFET Arrays 296-43949-1-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3D - 1163556-CSD87335Q3D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3D
1163556-CSD87335Q3D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3D 1163556-CSD87335Q3D
Manufacturer: Texas Instruments Win Source Part Number: 1163556-CSD87335Q3D Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Mounting: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Standard Power - Max: 6W Family Name: CSD87335Q3D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSON (3.3x3.3) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 7.4nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 15V Alternative Parts (Cross-Reference): HS8K1TB; HS8K11TB; FDMC8200; Introduction Date: February 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163556-CSD87335Q3D
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerLDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Power - Max: 6W
Family Name: CSD87335Q3D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSON (3.3x3.3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 7.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 15V
Alternative Parts (Cross-Reference): HS8K1TB; HS8K11TB; FDMC8200;
Introduction Date: February 24, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-CSD87335Q3D
MOSFET Transistor 289-CSD87335Q3D
High Frequency Synchronous Power Module Product overview: CSD87335Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87335Q3D can be used for catalog matching and distributor lookup.

High Frequency Synchronous Power Module Product overview: CSD87335Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87335Q3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87335Q3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87335Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87335Q3D
MOSFET 2N-CH 30V 8LSON

MOSFET 2N-CH 30V 8LSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 25A 8-LSON-CLIP -55 to 150

MOSFET 30V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 25A 8-LSON-CLIP -55 to 150

Buy Now Datasheet
FET, MOSFET Arrays - CSD87335Q3D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87335Q3D
FET, MOSFET Arrays CSD87335Q3D
MOSFET 2N-CH 30V 8LSON

MOSFET 2N-CH 30V 8LSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-43949-2-ND 1163556-CSD87335Q3D 289-CSD87335Q3D CSD87335Q3D CSD87335Q3D CSD87335Q3D
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3D MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 8-PowerLDFN SOT3 8-PowerLDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data