Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD87334Q3D

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-51021-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51021-1-ND
FET, MOSFET Arrays 296-51021-1-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51021-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51021-6-ND
FET, MOSFET Arrays 296-51021-6-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51021-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51021-2-ND
FET, MOSFET Arrays 296-51021-2-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 20A 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87334Q3D - 1163555-CSD87334Q3D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87334Q3D
1163555-CSD87334Q3D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87334Q3D 1163555-CSD87334Q3D
Manufacturer: Texas Instruments Win Source Part Number: 1163555-CSD87334Q3D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163555-CSD87334Q3D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87334Q3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87334Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87334Q3D
MOSFET 2N-CH 30V 20A 8VSON

MOSFET 2N-CH 30V 20A 8VSON

Supplier's Site
FET, MOSFET Arrays - CSD87334Q3D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87334Q3D
FET, MOSFET Arrays CSD87334Q3D
MOSFET 2N-CH 30V 20A 8SON

MOSFET 2N-CH 30V 20A 8SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-51021-1-ND 1163555-CSD87334Q3D CSD87334Q3D CSD87334Q3D
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87334Q3D Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerTDFN SOT3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; 2 N-Channel (Dual) Asymmetrical
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data