Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
Manufacturer: Texas Instruments
Win Source Part Number: 805974-CSD87333Q3D
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss): 30V
Power - Max: 6W
Supplier Device Package: 8-VSON (3.3x3.3)
Temperature Range - Operating: 125°C
Manufacturer Package: 8-PowerTDFN
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 14.3mOhm at 4A, 8V
Gate Charge (Qg) (Maximum) at Vgs: 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 662pF at 15V
Current - Continuous Drain (Id) at 25°C: 15A
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Part Number Series: CSD87333
High Frequency Synchronous Power Module Product overview: CSD87333Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87333Q3D can be used for catalog matching and distributor lookup.
MOSFET High Duty Cycle Sync Buck NexFET
MOSFET 2N-CH 30V 15A 8VSON
MOSFET 2N-CH 30V 15A 8SON
MOSFET, N CHANNEL, 30V, 15A, SON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0119ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:950mV; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-37535-2-ND | 805974-CSD87333Q3D | 289-CSD87333Q3D | CSD87333Q3D | CSD87333Q3D | CSD87333Q3D | 29AH3853 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - CSD87333Q3D | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, N Channel, 30V, 15A, Son; Transistor Polarity Texas Instruments |
| Package Type | 8-PowerTDFN | SOT3 | 8-PowerTDFN | TO-3 | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | N-Channel | ||||
| TJ | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | ||||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |