Texas Instruments High-Performance Analog 30V 15A MOSFET Transistor CSD87331Q3D

Description
30V 15A N-Ch FET Power Module, SON, 2.4ns Fall Product overview: CSD87331Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87331Q3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 15A N-Ch FET Power Module, SON, 2.4ns Fall Product overview: CSD87331Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87331Q3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A MOSFET Transistor
289-CSD87331Q3D
30V 15A MOSFET Transistor 289-CSD87331Q3D
30V 15A N-Ch FET Power Module, SON, 2.4ns Fall Product overview: CSD87331Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87331Q3D can be used for catalog matching and distributor lookup.

30V 15A N-Ch FET Power Module, SON, 2.4ns Fall Product overview: CSD87331Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87331Q3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-29695-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29695-6-ND
FET, MOSFET Arrays 296-29695-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29695-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29695-1-ND
FET, MOSFET Arrays 296-29695-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29695-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29695-2-ND
FET, MOSFET Arrays 296-29695-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 6W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87331Q3D - 118980-CSD87331Q3D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87331Q3D
118980-CSD87331Q3D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87331Q3D 118980-CSD87331Q3D
Manufacturer: Texas Instruments Win Source Part Number: 118980-CSD87331Q3D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (5x6) Maximum Power Dissipation: 6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 3.2nC @ 4.5V Max Input Capacitance: 518pF @ 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 118980-CSD87331Q3D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (5x6)
Maximum Power Dissipation: 6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 3.2nC @ 4.5V
Max Input Capacitance: 518pF @ 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - CSD87331Q3D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87331Q3D
FET, MOSFET Arrays CSD87331Q3D
MOSFET 2N-CH 30V 15A 8LSON

MOSFET 2N-CH 30V 15A 8LSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87331Q3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87331Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87331Q3D
MOSFET 2N-CH 30V 15A 8LSON

MOSFET 2N-CH 30V 15A 8LSON

Supplier's Site
MOSFET 2N-CH 30V 15A 8SON - 815-CSD87331Q3D - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 15A 8SON
815-CSD87331Q3D
MOSFET 2N-CH 30V 15A 8SON 815-CSD87331Q3D
MOSFET 2N-CH 30V 15A 8SON

MOSFET 2N-CH 30V 15A 8SON

Supplier's Site
Mosfet, Dual N-Ch, 30V, 15A, Lson-8; Transistor Polarity Texas Instruments - 26AJ5588 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 15A, Lson-8; Transistor Polarity Texas Instruments
26AJ5588
Mosfet, Dual N-Ch, 30V, 15A, Lson-8; Transistor Polarity Texas Instruments 26AJ5588
MOSFET, DUAL N-CH, 30V, 15A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:30V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 15A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:30V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CSD87331Q3D 296-29695-6-ND 118980-CSD87331Q3D CSD87331Q3D CSD87331Q3D 815-CSD87331Q3D 26AJ5588
Product Name 30V 15A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87331Q3D FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 30V 15A 8SON Mosfet, Dual N-Ch, 30V, 15A, Lson-8; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Half Bridge)
PD 6000 milliwatts 6000 milliwatts 6000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerLDFN SOT3; 8-LSON (5x6) 8-PowerLDFN TO-3
Unlock Full Specs
to access all available technical data