Texas Instruments Standard Linear and Logic FET, MOSFET Arrays CSD87330Q3D

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-29660-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29660-6-ND
FET, MOSFET Arrays 296-29660-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29660-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29660-2-ND
FET, MOSFET Arrays 296-29660-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-29660-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-29660-1-ND
FET, MOSFET Arrays 296-29660-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 20A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87330Q3D - 013376-CSD87330Q3D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87330Q3D
013376-CSD87330Q3D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87330Q3D 013376-CSD87330Q3D
Manufacturer: Texas Instruments Win Source Part Number: 013376-CSD87330Q3D Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-LSON (3.3x3.3) Maximum Power Dissipation: 6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 5.8nC @ 4.5V Max Input Capacitance: 900pF @ 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013376-CSD87330Q3D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (3.3x3.3)
Maximum Power Dissipation: 6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 5.8nC @ 4.5V
Max Input Capacitance: 900pF @ 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET 2N-CH 30V 20A 8SON - 815-CSD87330Q3D - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 20A 8SON
815-CSD87330Q3D
MOSFET 2N-CH 30V 20A 8SON 815-CSD87330Q3D
MOSFET 2N-CH 30V 20A 8SON

MOSFET 2N-CH 30V 20A 8SON

Supplier's Site
Mosfet, Dual N-Ch, 30V, 20A, Lson-8; Transistor Polarity Texas Instruments - 28AH2112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 20A, Lson-8; Transistor Polarity Texas Instruments
28AH2112
Mosfet, Dual N-Ch, 30V, 20A, Lson-8; Transistor Polarity Texas Instruments 28AH2112
MOSFET, DUAL N-CH, 30V, 20A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:30V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 20A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:30V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87330Q3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87330Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87330Q3D
MOSFET 2N-CH 30V 20A 8LSON

MOSFET 2N-CH 30V 20A 8LSON

Supplier's Site
Synchronous Buck NexFET Power Block 8-Pin SON EP T/R - CSD87330Q3D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Synchronous Buck NexFET Power Block 8-Pin SON EP T/R
CSD87330Q3D
Synchronous Buck NexFET Power Block 8-Pin SON EP T/R CSD87330Q3D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FET, MOSFET Arrays - CSD87330Q3D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87330Q3D
FET, MOSFET Arrays CSD87330Q3D
MOSFET 2N-CH 30V 20A 8SON

MOSFET 2N-CH 30V 20A 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Sync Buck NexFET Power Block

MOSFET 30V Sync Buck NexFET Power Block

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-29660-6-ND 013376-CSD87330Q3D 815-CSD87330Q3D 28AH2112 CSD87330Q3D CSD87330Q3D CSD87330Q3D CSD87330Q3D
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87330Q3D MOSFET 2N-CH 30V 20A 8SON Mosfet, Dual N-Ch, 30V, 20A, Lson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Synchronous Buck NexFET Power Block 8-Pin SON EP T/R FET, MOSFET Arrays MOSFET
Package Type 8-PowerLDFN SOT3; 8-LSON (3.3x3.3) TO-3 8-PowerLDFN
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
V(BR)DSS 30 volts 30 volts 30 volts
PD 6000 milliwatts 6000 milliwatts
Unlock Full Specs
to access all available technical data