Texas Instruments High-Performance Analog Dual 22V MOSFET Transistor CSD86360Q5D

Description
8-Pin Dual Power Module, 22V In, 150C Max Product overview: CSD86360Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 22V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86360Q5D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Pin Dual Power Module, 22V In, 150C Max Product overview: CSD86360Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 22V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86360Q5D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 22V MOSFET Transistor
289-CSD86360Q5D
Dual 22V MOSFET Transistor 289-CSD86360Q5D
8-Pin Dual Power Module, 22V In, 150C Max Product overview: CSD86360Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 22V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86360Q5D can be used for catalog matching and distributor lookup.

8-Pin Dual Power Module, 22V In, 150C Max Product overview: CSD86360Q5D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 22V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86360Q5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD86360Q5D - 1163554-CSD86360Q5D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD86360Q5D
1163554-CSD86360Q5D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD86360Q5D 1163554-CSD86360Q5D
Manufacturer: Texas Instruments Win Source Part Number: 1163554-CSD86360Q5D Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 50A Power - Max: 13W Family Name: CSD86360Q5D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSON (5x6) Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12.6nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2060pF @ 12.5 Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163554-CSD86360Q5D
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerLDFN
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 50A
Power - Max: 13W
Family Name: CSD86360Q5D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSON (5x6)
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12.6nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2060pF @ 12.5
Introduction Date: September 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 296-35026-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35026-2-ND
FET, MOSFET Arrays 296-35026-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35026-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35026-6-ND
FET, MOSFET Arrays 296-35026-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35026-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35026-1-ND
FET, MOSFET Arrays 296-35026-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 50A 13W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD86360Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD86360Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD86360Q5D
MOSFET 2N-CH 25V 50A 8LSON

MOSFET 2N-CH 25V 50A 8LSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Synchrnus Buck NxFT Pwr Block

MOSFET Synchrnus Buck NxFT Pwr Block

Buy Now Datasheet
FET, MOSFET Arrays - CSD86360Q5D - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD86360Q5D
FET, MOSFET Arrays CSD86360Q5D
MOSFET 2N-CH 25V 50A 8SON

MOSFET 2N-CH 25V 50A 8SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CSD86360Q5D 1163554-CSD86360Q5D 296-35026-2-ND CSD86360Q5D CSD86360Q5D CSD86360Q5D
Product Name Dual 22V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD86360Q5D FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
Package Type SOT3 8-PowerLDFN 8-PowerLDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products