Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD86356Q5DT

Description
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-49071-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-49071-2-ND
FET, MOSFET Arrays 296-49071-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-49071-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-49071-6-ND
FET, MOSFET Arrays 296-49071-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-49071-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-49071-1-ND
FET, MOSFET Arrays 296-49071-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1186379-CSD86356Q5DT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1186379-CSD86356Q5DT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1186379-CSD86356Q5DT
Win Source Part Number: 1186379-CSD86356Q5DT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-CSD86356Q5DT-29 6

Win Source Part Number: 1186379-CSD86356Q5DT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-CSD86356Q5DT-296

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD86356Q5DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD86356Q5DT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD86356Q5DT
MOSFET 2N-CH 25V 40A 8VSON-CLIP

MOSFET 2N-CH 25V 40A 8VSON-CLIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150

MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-49071-2-ND 1186379-CSD86356Q5DT CSD86356Q5DT CSD86356Q5DT
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN SOT3
Unlock Full Specs
to access all available technical data

Similar Products