Texas Instruments High-Performance Analog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays CSD86356Q5D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320060-CSD86356Q5D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 40A Rds On (Max) @ Id, Vgs: 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V Vgs(th) (Max) @ Id: 1.85V @ 250µA, 1.5V @ 250µA Power - Max: 12W Supplier Device Package: 8-VSON-CLIP (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 4.5V, 19.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1040pF @ 12.5V, 2510pF @ 12.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD86356Q5D-ND,296-5 1019-6,296-51019-1,2 96-51019-2 Base Product Number: CSD86356 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320060-CSD86356Q5D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 40A Rds On (Max) @ Id, Vgs: 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V Vgs(th) (Max) @ Id: 1.85V @ 250µA, 1.5V @ 250µA Power - Max: 12W Supplier Device Package: 8-VSON-CLIP (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 4.5V, 19.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1040pF @ 12.5V, 2510pF @ 12.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD86356Q5D-ND,296-5 1019-6,296-51019-1,2 96-51019-2 Base Product Number: CSD86356 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1320060-CSD86356Q5D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1320060-CSD86356Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1320060-CSD86356Q5D
Manufacturer: Texas Instruments Win Source Part Number: 1320060-CSD86356Q5D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 40A Rds On (Max) @ Id, Vgs: 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V Vgs(th) (Max) @ Id: 1.85V @ 250µA, 1.5V @ 250µA Power - Max: 12W Supplier Device Package: 8-VSON-CLIP (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 4.5V, 19.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1040pF @ 12.5V, 2510pF @ 12.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD86356Q5D-ND,296-5 1019-6,296-51019-1,2 96-51019-2 Base Product Number: CSD86356 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320060-CSD86356Q5D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 40A
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V
Vgs(th) (Max) @ Id: 1.85V @ 250µA, 1.5V @ 250µA
Power - Max: 12W
Supplier Device Package: 8-VSON-CLIP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 4.5V, 19.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1040pF @ 12.5V, 2510pF @ 12.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: CSD86356Q5D-ND,296-51019-6,296-51019-1,296-51019-2
Base Product Number: CSD86356
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 296-51019-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51019-6-ND
FET, MOSFET Arrays 296-51019-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51019-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51019-1-ND
FET, MOSFET Arrays 296-51019-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51019-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51019-2-ND
FET, MOSFET Arrays 296-51019-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD86356Q5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD86356Q5D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD86356Q5D
MOSFET 2N-CH 25V 40A 8VSON-CLIP

MOSFET 2N-CH 25V 40A 8VSON-CLIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150

MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1320060-CSD86356Q5D 296-51019-6-ND CSD86356Q5D CSD86356Q5D
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details