Manufacturer: Texas Instruments
Win Source Part Number: 916130-CSD86350Q5DT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 13W (Ta) Surface Mount 8-LSON (5x6)
Package: 8-PowerLDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD86350
Categories: Discrete Semiconductor Products
Case / Package: 8-LSON (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-CSD86350Q5DTDKR,
Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 13W (Ta) Surface Mount 8-LSON (5x6)
MOSFET 2N-CH 25V 40A 8LSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 916130-CSD86350Q5DT | 296-CSD86350Q5DTTR-ND | CSD86350Q5DT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD86350Q5DT | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |