The CSD86350Q5DEVM-604 is an evaluation module for a synchronous buck converter featuring the CSD86350Q5D NexFET Power Block, designed to deliver a 1.2 V output at up to 25 A from an 8 V to 13 V input. It operates at a switching frequency of 290 kHz and achieves 90% efficiency at full load. The module is built on a 3 in × 3 in, 4-layer PCB with all components on the top side for easy probing. It includes test points for monitoring input and output voltage, switching node, and power good signals, and requires an external fan for thermal management under full load.
TEXAS INSTRUMENTS CSD86350Q5DEVM-604 EVAL MODULE, FOR CSD86350Q5D Product overview: CSD86350Q5DEVM-604 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-CSD86350Q5DEVM-6
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 792-CSD86350Q5DEVM-604 |
| Product Name | Power Management IC |
| Package Type | Other; Module |