Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD86350Q5DEVM-604 CSD86350Q5DEVM-604

Description
Manufacturer: Texas Instruments Win Source Part Number: 771892-CSD86350Q5DEV M-604 Series: NexFET Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 8 V ~ 13 V Main Purpose: DC/DC, Step Down Frequency - Switching: 290kHz Supplied Contents: Board(s) Output Current: 25A Utilized IC / Part: CSD86350Q Family Name: CSD86350Q5D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771892-CSD86350Q5DEV M-604 Series: NexFET Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 8 V ~ 13 V Main Purpose: DC/DC, Step Down Frequency - Switching: 290kHz Supplied Contents: Board(s) Output Current: 25A Utilized IC / Part: CSD86350Q Family Name: CSD86350Q5D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD86350Q5DEVM-604 - 771892-CSD86350Q5DEVM-604 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD86350Q5DEVM-604
771892-CSD86350Q5DEVM-604
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD86350Q5DEVM-604 771892-CSD86350Q5DEVM-604
Manufacturer: Texas Instruments Win Source Part Number: 771892-CSD86350Q5DEV M-604 Series: NexFET Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 8 V ~ 13 V Main Purpose: DC/DC, Step Down Frequency - Switching: 290kHz Supplied Contents: Board(s) Output Current: 25A Utilized IC / Part: CSD86350Q Family Name: CSD86350Q5D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771892-CSD86350Q5DEVM-604
Series: NexFET
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 8 V ~ 13 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 290kHz
Supplied Contents: Board(s)
Output Current: 25A
Utilized IC / Part: CSD86350Q
Family Name: CSD86350Q5D
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-27686-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-27686-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-27686-ND
CSD86350Q NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

CSD86350Q NexFET™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q - CSD86350Q5DEVM-604 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q
CSD86350Q5DEVM-604
EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q CSD86350Q5DEVM-604
EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q

EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
CSD86350Q5DEVM-604
Power Management IC Development Tools CSD86350Q5DEVM-604
Power Management IC Development Tools CSD86350Q5D Evaluation Moule

Power Management IC Development Tools CSD86350Q5D Evaluation Moule

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - CSD86350Q5DEVM-604 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
CSD86350Q5DEVM-604
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards CSD86350Q5DEVM-604
EVAL MODULE FOR CSD86350Q5D

EVAL MODULE FOR CSD86350Q5D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 771892-CSD86350Q5DEVM-604 296-27686-ND CSD86350Q5DEVM-604 CSD86350Q5DEVM-604 CSD86350Q5DEVM-604
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CSD86350Q5DEVM-604 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL MODULE FOR CSD86350Q5D DC/DC Step Down 1 Non-Isolated - 1.2V 25A 8 ~ 13 V Buck 290kHz Fully Populated Board CSD86350Q Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details