Manufacturer: Texas Instruments
Win Source Part Number: 090531-CSD86350Q5D
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Series: NexFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerLDFN
Manufacturer Device Package: 8-LSON (5x6)
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 40A
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) @ Vgs: 10.7nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 1870pF @ 12.5V
Power - Max: 13W
Rds On (Max) @ Id Vgs: 6 mOhm @ 20A 8V
Family Name: CSD86350Q5D
Introduction Date: May 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 090531-CSD86350Q5D |
| Product Name | Discrete Semiconductor Products |