Texas Instruments Discrete Semiconductor Products CSD86330Q3D

Description
Manufacturer: Texas Instruments Win Source Part Number: 083179-CSD86330Q3D Category: Discrete Semiconductor Products Family: FETs - Arrays Series: NexFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Manufacturer Device Package: 8-LSON (5x6) Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 20A Vgs(th) (Max) @ Id: 2.1V @ 250µA Gate Charge (Qg) @ Vgs: 6.2nC @ 4.5V Input Capacitance (Ciss) @ Vds: 920pF @ 12.5V Power - Max: 6W Rds On (Max) @ Id Vgs: 9.6 mOhm @ 14A 8V Family Name: CSD86330Q3D Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Power Management
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083179-CSD86330Q3D Category: Discrete Semiconductor Products Family: FETs - Arrays Series: NexFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Manufacturer Device Package: 8-LSON (5x6) Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 20A Vgs(th) (Max) @ Id: 2.1V @ 250µA Gate Charge (Qg) @ Vgs: 6.2nC @ 4.5V Input Capacitance (Ciss) @ Vds: 920pF @ 12.5V Power - Max: 6W Rds On (Max) @ Id Vgs: 9.6 mOhm @ 14A 8V Family Name: CSD86330Q3D Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 083179-CSD86330Q3D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
083179-CSD86330Q3D
Discrete Semiconductor Products 083179-CSD86330Q3D
Manufacturer: Texas Instruments Win Source Part Number: 083179-CSD86330Q3D Category: Discrete Semiconductor Products Family: FETs - Arrays Series: NexFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Manufacturer Device Package: 8-LSON (5x6) Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 20A Vgs(th) (Max) @ Id: 2.1V @ 250µA Gate Charge (Qg) @ Vgs: 6.2nC @ 4.5V Input Capacitance (Ciss) @ Vds: 920pF @ 12.5V Power - Max: 6W Rds On (Max) @ Id Vgs: 9.6 mOhm @ 14A 8V Family Name: CSD86330Q3D Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083179-CSD86330Q3D
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Series: NexFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerLDFN
Manufacturer Device Package: 8-LSON (5x6)
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 20A
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) @ Vgs: 6.2nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 920pF @ 12.5V
Power - Max: 6W
Rds On (Max) @ Id Vgs: 9.6 mOhm @ 14A 8V
Family Name: CSD86330Q3D
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 083179-CSD86330Q3D
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data