Manufacturer: Texas Instruments
Win Source Part Number: 1030684-CSD85302LT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Picostar (1.31x1.31)
Maximum Power Dissipation: 1.7W
Max Gate Charge: 7.8nC @ 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
20-V, N channel NexFET™ power MOSFET, dual common drain LGA 1.35 mm x 1.35 mm, 24 mOhm, gate ESD pro 4-PICOSTAR -55 to 150 Product overview: CSD85302LT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24 mOhm, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85302LT can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.7W Surface Mount 4-Picostar (1.31x1.31)
MOSFET 2N-CH 4PICOSTAR
MOSFET, DUAL N-CH, 20V, LGA-4; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030684-CSD85302LT | 289-CSD85302LT | 296-43314-1-ND | CSD85302LT | CSD85302LT | 26AJ5587 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85302LT | N-Channel Dual 24 mOhm LGA MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 20V, Lga-4; Transistor Polarity Texas Instruments |
| Polarity | N-Channel | |||||
| PD | 1700 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 4-Picostar (1.31x1.31) | 4-XFLGA | TO-3 |