Texas Instruments Standard Linear and Logic FET, MOSFET Arrays CSD85301Q2T

Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-38668-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38668-1-ND
FET, MOSFET Arrays 296-38668-1-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38668-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38668-2-ND
FET, MOSFET Arrays 296-38668-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38668-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38668-6-ND
FET, MOSFET Arrays 296-38668-6-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual 20V 27mOhm MOSFET Transistor
289-CSD85301Q2T
Dual 20V 27mOhm MOSFET Transistor 289-CSD85301Q2T
20V, N ch NexFET MOSFET™, dual SON2x2, 27mOhm 6-WSON -55 to 150 Product overview: CSD85301Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 27mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 27mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85301Q2T can be used for catalog matching and distributor lookup.

20V, N ch NexFET MOSFET™, dual SON2x2, 27mOhm 6-WSON -55 to 150 Product overview: CSD85301Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 27mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 27mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85301Q2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2T - 771891-CSD85301Q2T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2T
771891-CSD85301Q2T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2T 771891-CSD85301Q2T
Manufacturer: Texas Instruments Win Source Part Number: 771891-CSD85301Q2T Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 5V Drive Current - Continuous Drain (Id) @ 25°C: 5A Power - Max: 2.3W Categories: Discrete Semiconductor Products Manufacturer Package: 6-WSON (2x2) Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 5.4nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 469pF @ 10V Rds On (Maximum) @ Id, Vgs: 27 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): CSD85301Q2; TSM250N02DCQ RFG; CSD85301Q2T; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771891-CSD85301Q2T
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 5V Drive
Current - Continuous Drain (Id) @ 25°C: 5A
Power - Max: 2.3W
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-WSON (2x2)
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 5.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 469pF @ 10V
Rds On (Maximum) @ Id, Vgs: 27 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): CSD85301Q2; TSM250N02DCQ RFG; CSD85301Q2T;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD85301Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD85301Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD85301Q2T
MOSFET 2N-CH 20V 5A 6WSON

MOSFET 2N-CH 20V 5A 6WSON

Supplier's Site
Mosfet, Dual N-Ch, 20V, 5A, Wson-6; Transistor Polarity Texas Instruments - 28AH2110 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 5A, Wson-6; Transistor Polarity Texas Instruments
28AH2110
Mosfet, Dual N-Ch, 20V, 5A, Wson-6; Transistor Polarity Texas Instruments 28AH2110
MOSFET, DUAL N-CH, 20V, 5A, WSON-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 5A, WSON-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Channel NexFET Pwr MOSFET

MOSFET Dual N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
MOSFET 2N-CH 20V 5A 6WSON - 815-CSD85301Q2T - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5A 6WSON
815-CSD85301Q2T
MOSFET 2N-CH 20V 5A 6WSON 815-CSD85301Q2T
MOSFET 2N-CH 20V 5A 6WSON

MOSFET 2N-CH 20V 5A 6WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-38668-1-ND 289-CSD85301Q2T 771891-CSD85301Q2T CSD85301Q2T 28AH2110 CSD85301Q2T 815-CSD85301Q2T
Product Name FET, MOSFET Arrays Dual 20V 27mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2T Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 20V, 5A, Wson-6; Transistor Polarity Texas Instruments MOSFET MOSFET 2N-CH 20V 5A 6WSON
Package Type 6-WDFN Exposed Pad SOT3 TO-3
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IDSS 5000 milliamps
Unlock Full Specs
to access all available technical data