Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75301W1015 CSD75301W1015

Description
Manufacturer: Texas Instruments Win Source Part Number: 188913-CSD75301W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 195pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 188913-CSD75301W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 195pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75301W1015 - 188913-CSD75301W1015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75301W1015
188913-CSD75301W1015
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75301W1015 188913-CSD75301W1015
Manufacturer: Texas Instruments Win Source Part Number: 188913-CSD75301W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 195pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 188913-CSD75301W1015
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA (1x1.5)
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 195pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - 296-24261-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-24261-2-ND
FET, MOSFET Arrays 296-24261-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.2A 800mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) 20V 1.2A 800mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual SMD 20V MOSFET Transistor
289-CSD75301W1015
P-Channel Dual SMD 20V MOSFET Transistor 289-CSD75301W1015
P-Channel Dual JFET 20V 1.2A 100mR Surface Mount Product overview: CSD75301W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75301W1015 can be used for catalog matching and distributor lookup.

P-Channel Dual JFET 20V 1.2A 100mR Surface Mount Product overview: CSD75301W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75301W1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75301W1015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75301W1015
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75301W1015
MOSFET 2P-CH 20V 1.2A 6DSBGA

MOSFET 2P-CH 20V 1.2A 6DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 188913-CSD75301W1015 296-24261-2-ND 289-CSD75301W1015 CSD75301W1015
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75301W1015 FET, MOSFET Arrays P-Channel Dual SMD 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details