Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75205W1015 CSD75205W1015

Description
Manufacturer: Texas Instruments Win Source Part Number: 121289-CSD75205W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 2.2nC @ 4.5V Max Input Capacitance: 265pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 121289-CSD75205W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 2.2nC @ 4.5V Max Input Capacitance: 265pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75205W1015 - 121289-CSD75205W1015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75205W1015
121289-CSD75205W1015
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75205W1015 121289-CSD75205W1015
Manufacturer: Texas Instruments Win Source Part Number: 121289-CSD75205W1015 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 2.2nC @ 4.5V Max Input Capacitance: 265pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121289-CSD75205W1015
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA (1x1.5)
Maximum Power Dissipation: 750mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 2.2nC @ 4.5V
Max Input Capacitance: 265pF @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20V 1.2A MOSFET Transistor
289-CSD75205W1015
Dual 20V 1.2A MOSFET Transistor 289-CSD75205W1015
P-CH MOSFET 20V 1.2A DSBGA 6-Pin Dual NexFET Product overview: CSD75205W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75205W1015 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 1.2A DSBGA 6-Pin Dual NexFET Product overview: CSD75205W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75205W1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-25335-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-25335-2-ND
FET, MOSFET Arrays 296-25335-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.2A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) 20V 1.2A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75205W1015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75205W1015
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75205W1015
MOSFET 2P-CH 20V 1.2A 6DSBGA

MOSFET 2P-CH 20V 1.2A 6DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 121289-CSD75205W1015 289-CSD75205W1015 296-25335-2-ND CSD75205W1015
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75205W1015 Dual 20V 1.2A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 20 volts 20 volts
PD 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers