Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25501F3T

Description
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Request a Quote Datasheet
Description
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47556-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47556-1-ND
Single FETs, MOSFETs 296-47556-1-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47556-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47556-6-ND
Single FETs, MOSFETs 296-47556-6-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47556-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47556-2-ND
Single FETs, MOSFETs 296-47556-2-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
Singapore, Singapore
-20V 76mOhm LGA MOSFET Transistor
278-CSD25501F3T
-20V 76mOhm LGA MOSFET Transistor 278-CSD25501F3T
-20V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25501F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 76mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 76mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25501F3T can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25501F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 76mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 76mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25501F3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2528492 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528492
MOSFETs 2528492
Trans MOSFET P-CH, CSD25501F3T

Trans MOSFET P-CH, CSD25501F3T

Supplier's Site
MOSFETs - 2528491 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528491
MOSFETs 2528491
Trans MOSFET P-CH, CSD25501F3T

Trans MOSFET P-CH, CSD25501F3T

Supplier's Site
MOSFETs - 2528492P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528492P
MOSFETs 2528492P
Trans MOSFET P-CH, CSD25501F3T

Trans MOSFET P-CH, CSD25501F3T

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1035234-CSD25501F3T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1035234-CSD25501F3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1035234-CSD25501F3T
Win Source Part Number: 1035234-CSD25501F3T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FemtoFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 76mOhm @ 400mA, 4.5V Vgs(th) (Max) @ Id: 1.05V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 3-XFLGA Supplier Device Package: 3-LGA (0.73x0.64) Gate Charge (Qg) (Max) @ Vgs: 1.33 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 385 pF @ 10 V Vgs (Max): -20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Texas Instruments Other Names: 296-47556-2,296-4755 6-1,296-47556-6 Base Product Number: CSD25501F3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1035234-CSD25501F3T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta)
Rds On (Max) @ Id, Vgs: 76mOhm @ 400mA, 4.5V
Vgs(th) (Max) @ Id: 1.05V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-XFLGA
Supplier Device Package: 3-LGA (0.73x0.64)
Gate Charge (Qg) (Max) @ Vgs: 1.33 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 385 pF @ 10 V
Vgs (Max): -20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-47556-2,296-47556-1,296-47556-6
Base Product Number: CSD25501F3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25501F3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25501F3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25501F3T
MOSFET P-CH 20V 3.6A 3LGA

MOSFET P-CH 20V 3.6A 3LGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-47556-1-ND 278-CSD25501F3T 2528492 1035234-CSD25501F3T CSD25501F3T
Product Name Single FETs, MOSFETs -20V 76mOhm LGA MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type 3-XFLGA PICOSTAR SOT3 1.33 nC @ 4.5 V
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details