Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25485F5T

Description
P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR
Request a Quote Datasheet
Description
P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-48122-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48122-1-ND
Single FETs, MOSFETs 296-48122-1-ND
P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-48122-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48122-2-ND
Single FETs, MOSFETs 296-48122-2-ND
P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-48122-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48122-6-ND
Single FETs, MOSFETs 296-48122-6-ND
P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25485F5T - 916129-CSD25485F5T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25485F5T
916129-CSD25485F5T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25485F5T 916129-CSD25485F5T
Manufacturer: Texas Instruments Win Source Part Number: 916129-CSD25485F5T Series: FemtoFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD25485 Categories: Discrete Semiconductor Products Case / Package: 3-PICOSTAR ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-48122-2, CSD25485F5T-ND, 296-48122-1, 296-48122-6

Manufacturer: Texas Instruments
Win Source Part Number: 916129-CSD25485F5T
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD25485
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-48122-2, CSD25485F5T-ND, 296-48122-1, 296-48122-6

Buy Now Datasheet
Singapore, Singapore
-20V 42mOhm LGA MOSFET Transistor
278-CSD25485F5T
-20V 42mOhm LGA MOSFET Transistor 278-CSD25485F5T
-20V, P ch NexFET MOSFET™, single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25485F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 42mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 42mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25485F5T can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25485F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 42mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 42mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25485F5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V, P ch NexFET MOSFETG , single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150

MOSFET -20V, P ch NexFET MOSFETG , single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25485F5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25485F5T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25485F5T
MOSFET P-CH 20V 5.3A 3PICOSTAR

MOSFET P-CH 20V 5.3A 3PICOSTAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-48122-1-ND 916129-CSD25485F5T 278-CSD25485F5T CSD25485F5T CSD25485F5T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25485F5T -20V 42mOhm LGA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products