-20V, P ch NexFET MOSFET™, single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25485F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 42mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 42mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25485F5 can be used for catalog matching and distributor lookup.
P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 916128-CSD25485F5
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD25485
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-47760-6, 296-47760-1, 296-47760-2, CSD25485F5-ND
MOSFET P-CH 20V 3.2A 3PICOSTAR
MOSFET P-CH 20V 3.2A 3PICOSTAR
MOSFET -20V, P ch NexFET MOSFETG , single LGA 0.8x1.5, 42mOhm 3-PICOSTAR -55 to 150
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD25485F5 | 296-47760-2-ND | 916128-CSD25485F5 | CSD25485F5 | CSD25485F5 | CSD25485F5 |
| Product Name | -20V 42mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25485F5 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 3-SMD, No Lead | SOT3; 3-PICOSTAR | 3-XFDFN | 3-XFDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |