P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Ch JFET, 3-Pin, -20V, 109mOhm, LGA Product overview: CSD25484F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 109mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 109mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25484F4T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1030679-CSD25484F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.42nC @ 4.5V
Max Input Capacitance: 230pF @ 10V
Maximum Gate-Source Voltage: -12V
Maximum Rds On at Id,Vgs: 94 mOhm @ 500mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 2.5A 3PICOSTAR
MOSFET P-CH 20V 2.5A 3PICOSTAR
MOSFET 20V P-Ch FemtoFET MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-42131-1-ND | 278-CSD25484F4T | 1030679-CSD25484F4T | CSD25484F4T | CSD25484F4T | CSD25484F4T |
| Product Name | Single FETs, MOSFETs | -20V 109mOhm LGA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25484F4T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | 3-XFLGA | SOT3; 3-PICOSTAR | Surface Mount | 3-XFDFN | ||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 500 milliwatts | 500 milliwatts |