-20V, P ch NexFET MOSFET™, single LGA 0.6x1.0, 109mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25484F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 109mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 109mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25484F4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 867370-CSD25484F4
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD25484
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CSD25484F4-ND, 296-47759-6, 296-47759-2, 296-47759-1
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET P-CH 20V 2.5A 3PICOSTAR
MOSFET P-CH 20V 2.5A 3PICOSTAR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-CSD25484F4 | 867370-CSD25484F4 | 296-47759-2-ND | CSD25484F4 | CSD25484F4 |
| Product Name | -20V 109mOhm LGA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25484F4 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 3-PICOSTAR | 3-XFLGA | 3-XFDFN | 3-XFDFN | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |