Texas Instruments High-Performance Analog -20V LGA MOSFET Transistor CSD25480F3T

Description
P-Ch JFET, -20V, 159mΩ, 3-Pin LGA Product overview: CSD25480F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25480F3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Ch JFET, -20V, 159mΩ, 3-Pin LGA Product overview: CSD25480F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25480F3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V LGA MOSFET Transistor
278-CSD25480F3T
-20V LGA MOSFET Transistor 278-CSD25480F3T
P-Ch JFET, -20V, 159mΩ, 3-Pin LGA Product overview: CSD25480F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25480F3T can be used for catalog matching and distributor lookup.

P-Ch JFET, -20V, 159mΩ, 3-Pin LGA Product overview: CSD25480F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25480F3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-44126-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44126-6-ND
Single FETs, MOSFETs 296-44126-6-ND
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44126-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44126-1-ND
Single FETs, MOSFETs 296-44126-1-ND
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44126-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44126-2-ND
Single FETs, MOSFETs 296-44126-2-ND
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25480F3T - 1030676-CSD25480F3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25480F3T
1030676-CSD25480F3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25480F3T 1030676-CSD25480F3T
Manufacturer: Texas Instruments Win Source Part Number: 1030676-CSD25480F3T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.91nC @ 4.5V Max Input Capacitance: 155pF @ 10V Maximum Gate-Source Voltage: -12V Maximum Rds On at Id,Vgs: 132 mOhm @ 400mA, 8V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030676-CSD25480F3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.91nC @ 4.5V
Max Input Capacitance: 155pF @ 10V
Maximum Gate-Source Voltage: -12V
Maximum Rds On at Id,Vgs: 132 mOhm @ 400mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25480F3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25480F3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25480F3T
MOSFET P-CH 20V 1.7A 3PICOSTAR

MOSFET P-CH 20V 1.7A 3PICOSTAR

Supplier's Site
Mosfet, P-Ch, -20V, -1.7A, Picostar-3; Transistor Polarity Texas Instruments - 26AJ5584 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -1.7A, Picostar-3; Transistor Polarity Texas Instruments
26AJ5584
Mosfet, P-Ch, -20V, -1.7A, Picostar-3; Transistor Polarity Texas Instruments 26AJ5584
MOSFET, P-CH, -20V, -1.7A, PICOSTAR-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.7A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-8V; Threshold Voltage Vgs:-950mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -1.7A, PICOSTAR-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.7A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-8V; Threshold Voltage Vgs:-950mV; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V P-channel FemtoFET MOSFET

MOSFET -20V P-channel FemtoFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD25480F3T 296-44126-6-ND 1030676-CSD25480F3T CSD25480F3T 26AJ5584 CSD25480F3T
Product Name -20V LGA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25480F3T Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -1.7A, Picostar-3; Transistor Polarity Texas Instruments MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 3-XFLGA SOT3; 3-PICOSTAR 3-XFDFN TO-3
V(BR)DSS 20 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data