Win Source Part Number: 958011-CSD25480F3
Category: Discrete Semiconductor Products>Transistors
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Ta)
Rds On (Max) @ Id, Vgs: 132mOhm @ 400mA, 8V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 0.91 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 10 V
Vgs (Max): -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN2230UQ-7; MCH3476-TL-W; NTGS3441PT1G; ZXMN2A01FTA; MCH6662-TL-W; PMV65UN,215;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-48903-6,296-4890
Base Product Number: CSD25480
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
-20V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 159mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25480F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 159mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 159mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25480F3 can be used for catalog matching and distributor lookup.
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET P-CH 20V 1.7A 3PICOSTAR
MOSFET -20V, P ch NexFET MOSFETG , single LGA 0.6x0.7, 159mOhm 3-PICOSTAR -55 to 150
MOSFET P-CH 20V 1.7A 3PICOSTAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 958011-CSD25480F3 | 278-CSD25480F3 | 296-48903-1-ND | CSD25480F3 | CSD25480F3 | CSD25480F3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | -20V 159mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 3-XFLGA | 3-XFDFN | 3-XFDFN |