Win Source Part Number: 1004108-CSD25402Q3AT
Category: Discrete Semiconductor Products>Transistors
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 76A (Tc)
Rds On (Max) @ Id, Vgs: 8.9mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id: 1.15V @ 250µA
Power Dissipation (Max): 2.8W (Ta), 69W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-VSONP (3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1790 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-CSD25402Q3ATDKR,
Base Product Number: CSD25402Q3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
P-Channel 20V 15A (Ta), 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.3)
P-Channel 20V 15A (Ta), 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.3)
P-Channel 20V 15A (Ta), 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.3)
-20V P-Ch MOSFET, 8.9mOhm, SON 3x3, 5-Pin Product overview: CSD25402Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 8.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 8.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25402Q3AT can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 15A/76A 8VSON
MOSFET P-CH 20V 15A/76A 8VSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1004108-CSD25402Q3AT | 296-CSD25402Q3ATTR-ND | 278-CSD25402Q3AT | CSD25402Q3AT | CSD25402Q3AT |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | -20V 8.9mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 2800 to 69000 milliwatts | 2800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |