P-Channel 20V 14A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)
Manufacturer: Texas Instruments
Win Source Part Number: 098939-CSD25401Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 12.3nC @ 4.5V
Max Input Capacitance: 1400pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11.7 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
P-Channel MOSFET, 20V, 14A, 11.7mR, SON, 8-VSON-CLIP Product overview: CSD25401Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25401Q3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 14A/60A 8VSON
MOSFET P-CH 20V 14A/60A 8VSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-24260-2-ND | 098939-CSD25401Q3 | 278-CSD25401Q3 | CSD25401Q3 | CSD25401Q3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25401Q3 | P-Channel 20V 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-PowerTDFN | SOT3; 8-VSON (3.3x3.3) | 8-PowerTDFN | 8-PowerTDFN | |
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 2800 milliwatts | 2800 milliwatts | 2800 milliwatts |