Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25310Q2T

Description
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-50290-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50290-6-ND
Single FETs, MOSFETs 296-50290-6-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-50290-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50290-2-ND
Single FETs, MOSFETs 296-50290-2-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-50290-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50290-1-ND
Single FETs, MOSFETs 296-50290-1-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25310Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25310Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25310Q2T
MOSFET P-CH 20V 20A 6WSON

MOSFET P-CH 20V 20A 6WSON

Supplier's Site
Single FETs, MOSFETs - CSD25310Q2T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25310Q2T
Single FETs, MOSFETs CSD25310Q2T
MOSFET P-CH 20V 20A 6WSON

MOSFET P-CH 20V 20A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V, P ch NexFET MOSFETG , single SON 2x2, 23.9mOhm 6-WSON -55 to 150

MOSFET -20V, P ch NexFET MOSFETG , single SON 2x2, 23.9mOhm 6-WSON -55 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-50290-6-ND CSD25310Q2T CSD25310Q2T CSD25310Q2T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFR6215-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers