Manufacturer: Texas Instruments
Win Source Part Number: 1030672-CSD25303W101
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA (1x1.5)
Dimension: 6-UFBGA, DSBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.3nC @ 4.5V
Max Input Capacitance: 435pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 58 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
P-Channel NexFET Power MOSFET 6-DSBGA -55 to 150 Product overview: CSD25303W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25303W1015 can be used for catalog matching and distributor lookup.
P-Channel 20V 3A (Tc) 1.5W (Ta) Surface Mount 6-DSBGA (1x1.5)
MOSFET P-CH 20V 3A 6DSBGA
MOSFET P-CH 20V 3A 6DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1030672-CSD25303W1015 | 278-CSD25303W1015 | 296-28317-2-ND | 815-CSD25303W1015 | CSD25303W1015 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25303W1015 | P-Channel MOSFET Transistor | Single FETs, MOSFETs | MOSFET P-CH 20V 3A 6DSBGA | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | -20 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 6-DSBGA (1x1.5) | 6-UFBGA, DSBGA | 6-UFBGA, DSBGA |