Manufacturer: Texas Instruments
Win Source Part Number: 1030671-CSD25302Q2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta)
Family Name: CSD25302Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SON
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 350pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 49 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): CSD25310Q2;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 5A (Tc) 2.4W (Ta) Surface Mount 6-SON
P-CH MOSFET 20V 5A SON 6-Pin Surface Mount Product overview: CSD25302Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25302Q2 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 5A 6SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030671-CSD25302Q2 | 296-25444-2-ND | 278-CSD25302Q2 | CSD25302Q2 | CSD25302Q2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25302Q2 | Single FETs, MOSFETs | SMD 20V 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 2400 milliwatts | 2400 milliwatts | 2400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 6-SON | 6-SMD, Flat Leads | 6-SMD, Flat Leads | 6-SMD, Flat Leads |