Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25301W1015

Description
P-Channel 20V 2.2A (Tc) 1.5W (Ta) Surface Mount 6-DSBGA (1x1.5)
Request a Quote Datasheet
Description
P-Channel 20V 2.2A (Tc) 1.5W (Ta) Surface Mount 6-DSBGA (1x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-24259-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24259-2-ND
Single FETs, MOSFETs 296-24259-2-ND
P-Channel 20V 2.2A (Tc) 1.5W (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 20V 2.2A (Tc) 1.5W (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 20V 2.2A MOSFET Transistor
278-CSD25301W1015
P-Channel SMD 20V 2.2A MOSFET Transistor 278-CSD25301W1015
P-Channel JFET 20V 2.2A 75mR 1.5W SMD Product overview: CSD25301W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.2A, 1.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25301W1015 can be used for catalog matching and distributor lookup.

P-Channel JFET 20V 2.2A 75mR 1.5W SMD Product overview: CSD25301W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.2A, 1.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25301W1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25301W1015 - 099822-CSD25301W1015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25301W1015
099822-CSD25301W1015
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25301W1015 099822-CSD25301W1015
Manufacturer: Texas Instruments Win Source Part Number: 099822-CSD25301W1015 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA (1x1.5) Dimension: 6-UFBGA, DSBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 75 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 099822-CSD25301W1015
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA (1x1.5)
Dimension: 6-UFBGA, DSBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 270pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 75 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25301W1015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25301W1015
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25301W1015
MOSFET P-CH 20V 2.2A 6DSBGA

MOSFET P-CH 20V 2.2A 6DSBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-24259-2-ND 278-CSD25301W1015 099822-CSD25301W1015 CSD25301W1015
Product Name Single FETs, MOSFETs P-Channel SMD 20V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25301W1015 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-UFBGA, DSBGA SOT3; 6-DSBGA (1x1.5) 6-UFBGA, DSBGA
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details