-12V, P ch NexFET MOSFET™, single LGA 0.8x1.5, 35mOhm 3-PICOSTAR -55 to 150 Product overview: CSD23285F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 35mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 35mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23285F5T can be used for catalog matching and distributor lookup.
P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Win Source Part Number: 969809-CSD23285F5T
Category: Discrete Semiconductor Products>Transistors
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta)
Rds On (Max) @ Id, Vgs: 35mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 628 pF @ 6 V
Vgs (Max): -6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-44809-1,296-4480
Base Product Number: CSD23285
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
MOSFET, P-CH, -12V, -5.4A, PICOSTAR; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.029ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-650mV; PowerRoHS Compliant: Yes
MOSFET P-CH 12V 5.4A 3PICOSTAR
MOSFET -12V, P ch NexFET MOSFETG , single LGA 0.8x1.5, 35mOhm 3-PICOSTAR -55 to 150
MOSFET P-CH 12V 5.4A 3PICOSTAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-CSD23285F5T | 296-44809-1-ND | 969809-CSD23285F5T | 33AH3880 | CSD23285F5T | CSD23285F5T | CSD23285F5T |
| Product Name | -12V 35mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, P-Ch, -12V, -5.4A, Picostar; Transistor Polarity Texas Instruments | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | 3-SMD, No Lead | SOT3 | TO-3 | 3-SMD, No Lead | 3-SMD, No Lead | ||
| PD | 500 milliwatts | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| IDSS | -5400 milliamps | 5400 milliamps |