P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 709934-CSD23285F5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-PICOSTAR
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 5.4A
Rds On (Maximum) at Id, Vgs: 35mOhm at 1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 950mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 4.2nC at 4.5V
Gate Source Voltage (Maximum): -6V
Input Capacitance (Ciss) (Maximum) at Vds: 628pF at 6V
-12V, P ch NexFET MOSFET™, single LGA 0.8x1.5, 35mOhm 3-PICOSTAR -55 to 150 Product overview: CSD23285F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 35mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 35mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23285F5 can be used for catalog matching and distributor lookup.
MOSFET -12V, P ch NexFET MOSFETG , single LGA 0.8x1.5, 35mOhm 3-PICOSTAR -55 to 150
MOSFET P-CH 12V 5.4A 3PICOSTAR
MOSFET P-CH 12V 5.4A 3PICOSTAR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 296-47203-2-ND | 709934-CSD23285F5 | 278-CSD23285F5 | CSD23285F5 | CSD23285F5 | CSD23285F5 |
| Product Name | Single FETs, MOSFETs | FETs - Single - CSD23285F5 | -12V 35mOhm LGA MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | 3-SMD, No Lead | SOT3 | 3-XFDFN | 3-XFDFN | ||
| V(BR)DSS | 12 volts | 12 volts | ||||
| PD | 500 milliwatts | 500 milliwatts |