-12V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 116mOhm 3-PICOSTAR -55 to 150 Product overview: CSD23280F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 116mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 116mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23280F3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 852499-CSD23280F3
Series: FemtoFET™
Features: 12 V
Package: Reel - TR
Family Name: CSD23280
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-47758-6, 296-47758-2, 296-47758-1, CSD23280F3-ND
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET P-CH 12V 1.8A 3PICOSTAR
MOSFET P-CH 12V 1.8A 3PICOSTAR
MOSFET -12V, P ch NexFET MOSFETG , single LGA 0.6x0.7, 116mOhm 3-PICOSTAR -55 to 150
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD23280F3 | 852499-CSD23280F3 | 296-47758-2-ND | CSD23280F3 | CSD23280F3 | CSD23280F3 |
| Product Name | -12V 116mOhm LGA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23280F3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | 3-XFLGA | 3-XFDFN | 3-XFDFN | ||
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |