P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR
P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR
P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR
-8V, P ch NexFET MOSFET™, single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150 Product overview: CSD22205LT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22205LT can be used for catalog matching and distributor lookup.
Win Source Part Number: 994954-CSD22205LT
Category: Discrete Semiconductor Products>Transistors
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 7.4A (Ta)
Rds On (Max) @ Id, Vgs: 9.9mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.05V @ 250µA
Power Dissipation (Max): 600mW (Ta)
Package / Case: 4-XFLGA
Supplier Device Package: 4-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 8.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 4 V
Vgs (Max): -6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-47093-6,296-4709
Base Product Number: CSD22205
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
MOSFET P-CH 8V 7.4A 4PICOSTAR
MOSFET P-CH 8V 7.4A 4PICOSTAR
MOSFET -8V, P ch NexFET MOSFETG , single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-47093-6-ND | 278-CSD22205LT | 994954-CSD22205LT | CSD22205LT | CSD22205LT | CSD22205LT |
| Product Name | Single FETs, MOSFETs | -8V 9.9mOhm LGA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 4-XFLGA | SOT3 | Surface Mount | 4-XFLGA | ||
| PD | 600 milliwatts | 600 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |